Pentair, Inc. Ground Rod 615840

Description
SECTIONAL TYPE COPPER MATERIAL 4 FT 4 LENGTH IN FT .625 DIAMETER IN INCH 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND DIAMETER IN INCH - UOM IN LENGTH IN FT - UOM FT
Datasheet
Description
SECTIONAL TYPE COPPER MATERIAL 4 FT 4 LENGTH IN FT .625 DIAMETER IN INCH 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND DIAMETER IN INCH - UOM IN LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 615840 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
615840
Ground Rod 615840
SECTIONAL TYPE COPPER MATERIAL 4 FT 4 LENGTH IN FT .625 DIAMETER IN INCH 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND DIAMETER IN INCH - UOM IN LENGTH IN FT - UOM FT
  • SECTIONAL TYPE
  • COPPER MATERIAL
  • 4 FT
  • 4 LENGTH IN FT
  • .625 DIAMETER IN INCH
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • DIAMETER IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 615840
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 4-14-614 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum
Length 1.88 inch (47.75 mm)
View Details
Loadcenter Ground Bar Kit - D167-6 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Ground Rod - 613403 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
View Details