Pentair, Inc. Ground Rod 614400

Description
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 614400 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
614400
Ground Rod 614400
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 10 FT UL (CANADA AND US), CSA APPROVAL 1 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 10 FT
  • UL (CANADA AND US), CSA APPROVAL
  • 1 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 614400
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1024 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 4.2 inch (107 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 685880S - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Stainless Steel
Length 96 inch (2438 mm)
View Details