Pentair, Inc. Ground Rod 613852

Description
POINTED TYPE 1035 COLD DRAWN STEEL MATERIAL 5 MIL COPPER BONDED FINISH 5 FT 3/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 80000 PSI
Datasheet
Description
POINTED TYPE 1035 COLD DRAWN STEEL MATERIAL 5 MIL COPPER BONDED FINISH 5 FT 3/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 80000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 613852 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
613852
Ground Rod 613852
POINTED TYPE 1035 COLD DRAWN STEEL MATERIAL 5 MIL COPPER BONDED FINISH 5 FT 3/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 80000 PSI
  • POINTED TYPE
  • 1035 COLD DRAWN STEEL MATERIAL
  • 5 MIL COPPER BONDED FINISH
  • 5 FT
  • 3/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • MINIMUM TENSILE STRENGTH 80000 PSI
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 613852
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 4C-14-818 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 2.56 inch (65.02 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - NB-350-30 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.09 inch (104 mm)
View Details
2 suppliers
Ground Rod - 615840 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper
Length 48 inch (1219 mm)
View Details