Pentair, Inc. Pipe Hanger 4550300PL

Description
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 4-3/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH 455 MODEL "
Datasheet
Description
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 4-3/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH 455 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550300PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550300PL
Pipe Hanger 4550300PL
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 4-3/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 300 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH 455 MODEL "

"

  • 2-PIECE, SPLIT RING TYPE
  • CAST IRON MATERIAL
  • PLAIN FINISH
  • 4-3/8 INCH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 3-1/2 INCH
  • 455 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550300PL
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Pipe Hanger - 441 0300EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-.5-3.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 0.50 inch (12.70 mm)
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details