Pentair, Inc. Pipe Hanger 4550150EG

Description
" SPLIT RING TYPE ELECTROGALVANIZED ZINC PLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD M-CO[R] BRAND WEIGHT 26 LB PER 100 PIECES 50 PER BOX/BUNDLE APPLICATION PLAIN PIPE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 4550150EG MODEL "
Datasheet
Description
" SPLIT RING TYPE ELECTROGALVANIZED ZINC PLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD M-CO[R] BRAND WEIGHT 26 LB PER 100 PIECES 50 PER BOX/BUNDLE APPLICATION PLAIN PIPE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 4550150EG MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550150EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550150EG
Pipe Hanger 4550150EG
" SPLIT RING TYPE ELECTROGALVANIZED ZINC PLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD M-CO[R] BRAND WEIGHT 26 LB PER 100 PIECES 50 PER BOX/BUNDLE APPLICATION PLAIN PIPE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 4550150EG MODEL "

"

  • SPLIT RING TYPE
  • ELECTROGALVANIZED ZINC PLATED FINISH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 1-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/2 MAX. PIPE SIZE - FRACTIONAL
  • MSS-SP-69 #12, WW-H-171 #25 APPLICABLE STANDARD
  • M-CO[R] BRAND
  • WEIGHT 26 LB PER 100 PIECES
  • 50 PER BOX/BUNDLE
  • APPLICATION PLAIN PIPE
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 4550150EG MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550150EG
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit To Rod Clamp - GPL3905BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4180150FL - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details