Pentair, Inc. Pipe Hanger 4180800EG

Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 14-1/16 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 1200 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 1200 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 3-7/16 INCH CENTER LINE DISTANCE 7-3/4 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418 MODEL "
Datasheet
Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 14-1/16 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 1200 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 1200 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 3-7/16 INCH CENTER LINE DISTANCE 7-3/4 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180800EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180800EG
Pipe Hanger 4180800EG
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 14-1/16 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 1200 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 1200 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 3-7/16 INCH CENTER LINE DISTANCE 7-3/4 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418 MODEL "

"

  • J, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 14-1/16 INCH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • 8 MIN. PIPE SIZE - DECIMAL
  • 8 MAX. PIPE SIZE - DECIMAL
  • 8 MIN. PIPE SIZE - FRACTIONAL
  • 8 MAX. PIPE SIZE - FRACTIONAL
  • 203.2 MIN. PIPE SIZE IN MM
  • 203.2 MAX. PIPE SIZE IN MM
  • 1200 LOAD RATING IN LB
  • MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 1200 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT INSULATED STATIC PIPE
  • ADJUSTABLE HEIGHT 3-7/16 INCH
  • CENTER LINE DISTANCE 7-3/4 INCH
  • ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 418 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180800EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - 009N012 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - CD6BSS - Pentair, Inc.
Specs
Maximum Load 350 lbs (159 kg)
View Details