Pentair, Inc. Pipe Hanger 4100075EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.05 INCH CENTER LINE DISTANCE 1-1/4 INCH 410 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.05 INCH CENTER LINE DISTANCE 1-1/4 INCH 410 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4100075EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4100075EG
Pipe Hanger 4100075EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-1/2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1.05 INCH CENTER LINE DISTANCE 1-1/4 INCH 410 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 2-1/2 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 150 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.05 INCH
  • CENTER LINE DISTANCE 1-1/4 INCH
  • 410 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4100075EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Channel Conduit/Cable Clamp - P2558-05 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Pipe Hanger - 4011000HD - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 3600 lbs (1633 kg)
Pipe Size 10.00 inch (254.00 mm)
View Details