Pentair, Inc. Pipe Hanger 4100050EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-5/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH CENTER LINE DISTANCE 1-1/8 INCH 410 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-5/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH CENTER LINE DISTANCE 1-1/8 INCH 410 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4100050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4100050EG
Pipe Hanger 4100050EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 2-5/16 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 150 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH CENTER LINE DISTANCE 1-1/8 INCH 410 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 2-5/16 INCH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 12, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 150 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.84 INCH
  • CENTER LINE DISTANCE 1-1/8 INCH
  • 410 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4100050EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - CG4622 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.50 inch (114.30 mm)
View Details
Conduit Hanger - CD0B37CP - Pentair, Inc.
Specs
Maximum Load 250 lbs (113 kg)
View Details
Conduit Hanger - 2 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details