Pentair, Inc. Pipe Hanger 4060800S4

Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 459 LB PER 100 PACKAGING QUANTITY 10 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet
Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 459 LB PER 100 PACKAGING QUANTITY 10 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4060800S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4060800S4
Pipe Hanger 4060800S4
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 459 LB PER 100 PACKAGING QUANTITY 10 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "

"

  • CLEVIS TYPE
  • 304 STAINLESS STEEL FINISH FINISH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • 8 MIN. PIPE SIZE - DECIMAL
  • 8 MAX. PIPE SIZE - DECIMAL
  • 8 MIN. PIPE SIZE - FRACTIONAL
  • 8 MAX. PIPE SIZE - FRACTIONAL
  • MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD
  • CADDY. BRAND
  • WEIGHT 459 LB PER 100
  • PACKAGING QUANTITY 10 PER BOX
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4060800S4
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Pipe Clamp - P1120 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit Hanger - CD1B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details