Pentair, Inc. Pipe Hanger 4020150CP

Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 3.7 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 200 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 3.7 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 200 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4020150CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4020150CP
Pipe Hanger 4020150CP
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 3.7 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 200 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • STEEL MATERIAL
  • COPPER PLATED FINISH
  • 3.7 INCH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD
  • 200 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON COPPER TUBE
  • FIGURE 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4020150CP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Spring Hanger Type 21 - 21 91 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details
Pipe Hanger - 102A0250VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 525 lbs (238 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Pendant Fixture Conduit Body Hanger - SLC75 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
View Details