Pentair, Inc. Pipe Hanger 4011800EG

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE ADJUSTABLE HEIGHT 3-7/16 INCH CENTER LINE DISTANCE 14-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 401 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE ADJUSTABLE HEIGHT 3-7/16 INCH CENTER LINE DISTANCE 14-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4011800EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4011800EG
Pipe Hanger 4011800EG
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE ADJUSTABLE HEIGHT 3-7/16 INCH CENTER LINE DISTANCE 14-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 401 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 25-1/2 INCH
  • 18 INCH MIN. PIPE SIZE
  • 18 INCH MAX. PIPE SIZE
  • 18 MIN. PIPE SIZE - DECIMAL
  • 18 MAX. PIPE SIZE - DECIMAL
  • 18 MIN. PIPE SIZE - FRACTIONAL
  • 18 MAX. PIPE SIZE - FRACTIONAL
  • 457.2 MIN. PIPE SIZE IN MM
  • 457.2 MAX. PIPE SIZE IN MM
  • 4800 LOAD RATING IN LB
  • WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 4800 LB LOAD RATING
  • 1-1/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT NON INSULATED STATIONERY PIPE LINE
  • ADJUSTABLE HEIGHT 3-7/16 INCH
  • CENTER LINE DISTANCE 14-1/2 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4011800EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - 098N106 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 6.12 inch (155.57 mm)
View Details
Pipe Hanger - 4020250CP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 350 lbs (159 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details