Pentair, Inc. Pipe Hanger 4000050PL

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH CENTER LINE DISTANCE 1-3/16 INCH 400 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH CENTER LINE DISTANCE 1-3/16 INCH 400 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4000050PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4000050PL
Pipe Hanger 4000050PL
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL PLAIN FINISH 2-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH CENTER LINE DISTANCE 1-3/16 INCH 400 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • 2-1/2 INCH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.84 INCH
  • CENTER LINE DISTANCE 1-3/16 INCH
  • 400 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4000050PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit To Rod Clamp - SRC-1/0 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Hardware
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1308 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4011600EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 4600 lbs (2086 kg)
Pipe Size 16.00 inch (406.40 mm)
View Details