Pentair, Inc. Beam Clamp 3630050PL

Description
" ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 700 LB LOAD CAPACITY 700 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69 ROD SIZE 1/2 INCH PIPE SIZE 4 INCH LOAD CAPACITY IN LB - UOM LB 363 MODEL "
Datasheet
Description
" ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 700 LB LOAD CAPACITY 700 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69 ROD SIZE 1/2 INCH PIPE SIZE 4 INCH LOAD CAPACITY IN LB - UOM LB 363 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3630050PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3630050PL
Beam Clamp 3630050PL
" ADJUSTABLE WIDTH TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 700 LB LOAD CAPACITY 700 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69 ROD SIZE 1/2 INCH PIPE SIZE 4 INCH LOAD CAPACITY IN LB - UOM LB 363 MODEL "

"

  • ADJUSTABLE WIDTH TYPE
  • CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3-1/2 INCH W MIN. JAW CAPACITY
  • 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY
  • 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • 700 LB LOAD CAPACITY
  • 700 LOAD CAPACITY IN LB
  • M-CO[R], O-STRUT[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 54, MSS SP-58 TYPE 27, MSS SP-69
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 4 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • 363 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3630050PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 708838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400012 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1142 to 0.1457 inch (2.9 to 3.7 mm)
View Details