Pentair, Inc. Beam Clamp 3050037S4

Description
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 3/8 INCH JAW DEPTH 7/8 INCH 305 MODEL "
Datasheet
Description
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 3/8 INCH JAW DEPTH 7/8 INCH 305 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3050037S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3050037S4
Beam Clamp 3050037S4
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 3/8 INCH JAW DEPTH 7/8 INCH 305 MODEL "

"

  • WIDE THROAT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • 500 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • ERICO[R] BRAND
  • FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23
  • ROD SIZE 3/8 INCH
  • JAW DEPTH 7/8 INCH
  • 305 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3050037S4
Product Name Beam Clamp
Body Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

4,000 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70167 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 2726459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - 3000050EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.8125 inch (20.64 mm)
View Details