Pentair, Inc. Beam Clamp 3000087PL

Description
" CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "
Datasheet
Description
" CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3000087PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3000087PL
Beam Clamp 3000087PL
" CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "

"

  • CAST MALLEABLE IRON MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • 950 LB LOAD CAPACITY
  • 950 LOAD CAPACITY IN LB
  • M-CO[R], O-STRUT[R] BRAND
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL
  • ROD SIZE 7/8 INCH
  • PIPE SIZE 8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3000087PL
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70034 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Beam Clamp - 3000075EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.8125 inch (20.64 mm)
View Details