Pentair, Inc. Beam Clamp 3000062EG

Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US) ROD SIZE 5/8 INCH JAW DEPTH 1-1/8 INCH 300 MODEL "
Datasheet
Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US) ROD SIZE 5/8 INCH JAW DEPTH 1-1/8 INCH 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3000062EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3000062EG
Beam Clamp 3000062EG
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US) ROD SIZE 5/8 INCH JAW DEPTH 1-1/8 INCH 300 MODEL "

"

  • UNIVERSAL TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 13/16 INCH MAX. JAW CAPACITY
  • 950 LB (F1), 760 LB (F2) LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 5/8 INCH
  • JAW DEPTH 1-1/8 INCH
  • 300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3000062EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Fibreglass Reinforced Polyamide, Tempered Steel
Capacity / Jaw Opening 17.72 inch (450 mm)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400014 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1850 to 0.2244 inch (4.7 to 5.7 mm)
View Details