Pentair, Inc. Beam Clamp 200RS375

Description
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 APPROVAL UL (CANADA AND US) ROD SIZE 3/8 INCH PIPE SIZE 3-1/2 INCH JAW DEPTH 1-1/2 INCH 200 MODEL "
Datasheet
Description
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 APPROVAL UL (CANADA AND US) ROD SIZE 3/8 INCH PIPE SIZE 3-1/2 INCH JAW DEPTH 1-1/2 INCH 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 200RS375 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
200RS375
Beam Clamp 200RS375
" C TYPE STEEL MATERIAL PREGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 3 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 APPROVAL UL (CANADA AND US) ROD SIZE 3/8 INCH PIPE SIZE 3-1/2 INCH JAW DEPTH 1-1/2 INCH 200 MODEL "

"

  • C TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 5/8 INCH MAX. JAW CAPACITY
  • 250 LB LOAD CAPACITY
  • 3/8 INCH DIA X 3 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 3-1/2 INCH
  • JAW DEPTH 1-1/2 INCH
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 200RS375
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 254967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.28 inch (185 mm)
View Details
Beam Clamp - 3630037PL - Pentair, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6250 inch (15.87 mm)
Clamping Width 8 inch (203 mm)
View Details