Pentair, Inc. Beam Clamp 2000037PL

Description
" C TYPE STEEL MATERIAL PLAIN FINISH 3/4 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 ROD SIZE 3/8 INCH PIPE SIZE 4 INCH JAW DEPTH 1-1/8 INCH STATIC LOAD SAFETY FACTOR 3.5:1 200 MODEL "
Datasheet
Description
" C TYPE STEEL MATERIAL PLAIN FINISH 3/4 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 ROD SIZE 3/8 INCH PIPE SIZE 4 INCH JAW DEPTH 1-1/8 INCH STATIC LOAD SAFETY FACTOR 3.5:1 200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 2000037PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
2000037PL
Beam Clamp 2000037PL
" C TYPE STEEL MATERIAL PLAIN FINISH 3/4 INCH MAX. JAW CAPACITY 250 LB LOAD CAPACITY 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23 ROD SIZE 3/8 INCH PIPE SIZE 4 INCH JAW DEPTH 1-1/8 INCH STATIC LOAD SAFETY FACTOR 3.5:1 200 MODEL "

"

  • C TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • 250 LB LOAD CAPACITY
  • 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 4 INCH
  • JAW DEPTH 1-1/8 INCH
  • STATIC LOAD SAFETY FACTOR 3.5:1
  • 200 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 2000037PL
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDC6750P Heavy Duty Cam Push Clamps - 72413 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details
Clamps - 1253805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Girder Clamp - Bulldog WLL ton 2 Ton -  - Certex UK
Specs
Clamping Force 4409 lbs (2000 kg)
View Details
Beam Clamp - BH-502 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details