Pentair, Inc. Pipe Hanger 1354008EG

Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-1/2 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 560 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 560 LB LOAD RATING (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 5-15/16 INCH CENTER LINE DISTANCE 5-7/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet
Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-1/2 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 560 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 560 LB LOAD RATING (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 5-15/16 INCH CENTER LINE DISTANCE 5-7/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1354008EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1354008EG
Pipe Hanger 1354008EG
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3-1/2 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 560 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 560 LB LOAD RATING (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 5-15/16 INCH CENTER LINE DISTANCE 5-7/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "

"

  • ADJUSTABLE, U TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 3.5 MIN. PIPE SIZE - DECIMAL
  • 4 MAX. PIPE SIZE - DECIMAL
  • 3-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 4 MAX. PIPE SIZE - FRACTIONAL
  • 88.9 MIN. PIPE SIZE IN MM
  • 101.6 MAX. PIPE SIZE IN MM
  • 560 LOAD RATING IN LB
  • FM, UL, CUL APPLICABLE STANDARD
  • 560 LB LOAD RATING
  • (4) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE
  • YOOK[R] BRAND
  • ADJUSTABLE WIDTH 5-15/16 INCH
  • CENTER LINE DISTANCE 5-7/8 INCH
  • ITEMS/FEATURES U-HOOK
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 135 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1354008EG
Product Name Pipe Hanger
Hanger Type U-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 102A0300VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 525 lbs (238 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - C102 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2210 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details