PennEngineering® Stainless Steel microPEM® TackSert™ Pin TK4-10-250

Description
New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to micro screws, eliminating many of the costs associated with threaded hardware. • Top sheet can be any material. • Low profile head.
Request a Quote
Description
New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to micro screws, eliminating many of the costs associated with threaded hardware. • Top sheet can be any material. • Low profile head.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK4-10-250 microPEM® TackSert® Pin is a stainless steel fastener designed for securely attaching thin panels to various materials, including plastics and magnesium die castings like AZ91D. This pin features a tapered tip that facilitates alignment during installation and a low-profile head that minimizes protrusion. The installation process is straightforward, requiring only a press-in method without the need for heat or ultrasonic tools, making it suitable for automated applications. The pin is engineered to provide a reliable alternative to traditional screws, eliminating issues such as tapping and cross-threading. It is important to note that the minimum base panel thickness for effective engagement is specified, and performance testing in the intended application is recommended to ensure optimal results.

Datasheet Summary
Powered by GS/AI

The TK4-10-250 microPEM® TackSert® Pin is a stainless steel fastener designed for securely attaching thin panels to various materials, including plastics and magnesium die castings like AZ91D. This pin features a tapered tip that facilitates alignment during installation and a low-profile head that minimizes protrusion. The installation process is straightforward, requiring only a press-in method without the need for heat or ultrasonic tools, making it suitable for automated applications. The pin is engineered to provide a reliable alternative to traditional screws, eliminating issues such as tapping and cross-threading. It is important to note that the minimum base panel thickness for effective engagement is specified, and performance testing in the intended application is recommended to ensure optimal results.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel microPEM® TackSert™ Pin - TK4-10-250 - PennEngineering®
Danboro, PA, United States
Stainless Steel microPEM® TackSert™ Pin
TK4-10-250
Stainless Steel microPEM® TackSert™ Pin TK4-10-250
New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to micro screws, eliminating many of the costs associated with threaded hardware. • Top sheet can be any material. • Low profile head.

New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials.

• Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS.

• Simple, press-in installation. Does not require heat or ultrasonics.

• Alternative to micro screws, eliminating many of the costs associated with threaded hardware.

• Top sheet can be any material.

• Low profile head.

Supplier's Site Datasheet
microPEM® TackSert™ Type TK™ Pins - TK4-10-250 - PennEngineering®
Danboro, PA, United States
microPEM® TackSert™ Type TK™ Pins
TK4-10-250
microPEM® TackSert™ Type TK™ Pins TK4-10-250
New microPEM® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are suitable forbroaching into metal applications with a hardness below HRB 80 / HB 150. Features and Benefits Simple, press-in installation. Secure panels to common magnesium die castingmaterials such as AZ91D Replaces micro screws, eliminating the need to tapor use threaded inserts Eliminates the following: Cost of screw Cost of patch to prevent loosening Cost of threaded insert or tapped hole Cost of driver bits Cost of rework due to cross-threading and driver bit œcam-out Also appropriate for attaching panels to plastics such as ABS. |New self-clinching microPEM® TackSert (Type TK) pins are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications, and Type TK4 (400 series stainless steel) pins are suitable for broachinginto castings and brittle materials. Features and Benefits Secure panels to common magnesium die castingmaterials such as AZ91D. Also appropriate forattaching panels to plastics such as ABS. Simple, press-in installation. Does not require heator ultrasonics. Alternative to micro screws, eliminating the need totap or use threaded inserts. Top sheet can be any material. Low-profile head. Eliminates the following: Cost of screw Cost of patch to prevent loosening Cost of threaded insert or tapped hole Cost of driver bits Cost of rework due to cross-threading and driver bit œcam-out

New microPEM® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are suitable forbroaching into metal applications with a hardness below HRB 80 / HB 150.
Features and Benefits

  • Simple, press-in installation.
  • Secure panels to common magnesium die castingmaterials such as AZ91D
  • Replaces micro screws, eliminating the need to tapor use threaded inserts
  • Eliminates the following:
    • Cost of screw
    • Cost of patch to prevent loosening
    • Cost of threaded insert or tapped hole
    • Cost of driver bits
    • Cost of rework due to cross-threading and driver bit œcam-out
  • Also appropriate for attaching panels to plastics such as ABS.

|New self-clinching microPEM® TackSert (Type TK) pins are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications, and Type TK4 (400 series stainless steel) pins are suitable for broachinginto castings and brittle materials.
Features and Benefits

  • Secure panels to common magnesium die castingmaterials such as AZ91D. Also appropriate forattaching panels to plastics such as ABS.
  • Simple, press-in installation. Does not require heator ultrasonics.
  • Alternative to micro screws, eliminating the need totap or use threaded inserts.
  • Top sheet can be any material.
  • Low-profile head.
  • Eliminates the following:
    • Cost of screw
    • Cost of patch to prevent loosening
    • Cost of threaded insert or tapped hole
    • Cost of driver bits
    • Cost of rework due to cross-threading and driver bit œcam-out
Supplier's Site Datasheet
Self-Clinching Pilot Pins - TK4-10-250 - bisco industries
Anaheim, CA, United States
Self-Clinching Pilot Pins
TK4-10-250
Self-Clinching Pilot Pins TK4-10-250
Self-Clinching Pilot Pins

Self-Clinching Pilot Pins

Supplier's Site

Technical Specifications

  PennEngineering® PennEngineering® bisco industries
Product Category Industrial Pins Industrial Pins Industrial Pins
Product Number TK4-10-250 TK4-10-250 TK4-10-250
Product Name Stainless Steel microPEM® TackSert™ Pin microPEM® TackSert™ Type TK™ Pins Self-Clinching Pilot Pins
Pin Type Knurled Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-167-14 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-223-12 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-207-8ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2070 inch (5.26 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-137-6ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers