PennEngineering® Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric SL-M3-1ZI

Description
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote Datasheet
Description
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric - SL-M3-1ZI - PennEngineering®
Danboro, PA, United States
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric
SL-M3-1ZI
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric SL-M3-1ZI
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil. Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements.

  • 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and light oil.
  • Recommended for use in sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Supplier's Site Datasheet
Lock Nuts - SL-M3-1ZI - bisco industries
Anaheim, CA, United States
Lock Nuts
SL-M3-1ZI
Lock Nuts SL-M3-1ZI
Lock Nuts

Lock Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number SL-M3-1ZI SL-M3-1ZI
Product Name Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric Lock Nuts
Type Locknut; Other; TRI-DENT® Locking Feature Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Broaching Nuts - KF2-M2.5-ET - bisco industries
Specs
Size M20.5 x 0.45
Material Steel
View Details
Clinch Nuts - LAC-0428-2MD - bisco industries
Specs
Type Self-Clinching Nut
Size 1/4"; 0.250-28 (1/4-28)
View Details
Clinch Nuts - FEO-M3-MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M3; M3 x 0.5
Material Stainless Steel
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLSS-024-0 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #0; #10
Material Stainless Steel
View Details
2 suppliers