SL locknuts are self-clinching fasteners with a TRI-DENT® deformed thread design that provides a prevailing torque locking feature for mating hardware, offering 3-cycle locking performance. They are made from heat-treated carbon steel and are designed for use in sheets with a hardness of HRB 80 or less or HB 150 or less. The fastening strength is maintained up to 800°F (426°C), though temperatures above 300°F (149°C) will dehydrate the conversion coating. A dry film lubricant coating is applied to reduce thread damage and tightening torque during repeated installations and removals.
Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SL-632-1ZI | SL-632-1ZI |
| Product Name | Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified | Lock Nuts |
| Type | Locknut; Other; TRI-DENT® Locking Feature | Locknut |