Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Thread Size: M6 x 1, Type: , Material: STEEL, Mounting Hole: 80.75 +0.08 -0.00, Metric or Unified: Metric, Thickness (mm): 0.92
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Nuts | Nuts |
Product Number | S-M6-00ZI | S-M6-00ZI |
Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric | Clinch Nuts |
Type | Self-Clinching Nut | Self-Clinching Nut |