KFS2-032 is a broaching nut designed for mounting on PC boards, featuring an internal M5-0.8 thread and a shank diameter of 1.53 mm. It is installed by pressing into a non-plated hole with an anvil and punch tool, creating an interference fit resistant to rotation. The fastener is compatible with materials including aluminum, acrylic, casting, and polycarbonate. Minimum hole size is 1.53 mm, maximum sheet thickness is 3 mm, and minimum distance to edge is 7.1 mm. The part is offered in carbon steel or stainless steel, with a specific finish indicated by the part designation.
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | KFS2-032 | KFS2-032 |
| Product Name | Broaching Nuts - Types KF2, KFS2 - Unified | Broaching Nuts |
| Type | Broaching Nuts - Types KF2, KFS2 - Unified |