PennEngineering® Nuts Types H, HN, HNL - Metric HNL-M8-LZ

Description
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Request a Quote
Description
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HNL series consists of self-clinching locknuts designed for installation in aluminum sheets with high pushout and torque-out resistance. These nuts feature a modified thread angle that provides a vibration-resistant locking mechanism without pre-torque loading. They are intended for use in sheet materials with a hardness of HRB 60 or less on the Rockwell 'B' scale. The nuts include a serrated clinching ring to prevent rotation after installation and are compatible with screws of Class 3A/4h fit or no smaller than Class 2A/6g.

Datasheet Summary
Powered by GS/AI

The HNL series consists of self-clinching locknuts designed for installation in aluminum sheets with high pushout and torque-out resistance. These nuts feature a modified thread angle that provides a vibration-resistant locking mechanism without pre-torque loading. They are intended for use in sheet materials with a hardness of HRB 60 or less on the Rockwell 'B' scale. The nuts include a serrated clinching ring to prevent rotation after installation and are compatible with screws of Class 3A/4h fit or no smaller than Class 2A/6g.

Suppliers

Company
Product
Description
Supplier Links
Nuts Types H, HN, HNL - Metric - HNL-M8-LZ - PennEngineering®
Danboro, PA, United States
Nuts Types H, HN, HNL - Metric
HNL-M8-LZ
Nuts Types H, HN, HNL - Metric HNL-M8-LZ
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
  • Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts.
  • Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale.
  • Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Supplier's Site Datasheet
Clinch Nuts - HNL-M8-LZ - bisco industries
Anaheim, CA, United States
Clinch Nuts
HNL-M8-LZ
Clinch Nuts HNL-M8-LZ
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number HNL-M8-LZ HNL-M8-LZ
Product Name Nuts Types H, HN, HNL - Metric Clinch Nuts
Type Nuts Types H, HN, HNL - Metric Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - LK-440-2EF - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
Clinch Nuts - A4-832-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #8; 0.164-32 (#8-32)
View Details
Clinch Nuts - BS-M3-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M3; M3 x 0.5
Material Stainless Steel
View Details
Clinch Nuts - FE-832MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #8; 0.164-32 (#8-32)
Material Stainless Steel
View Details