PennEngineering® Nuts Types H, HN, HNL - Metric HNL-M10-LZ

Description
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Request a Quote
Description
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HNL-M10-LZ is a metric self-clinching locking nut designed for use in sheets with a hardness of HRB 60 or less. It meets prevailing torque requirements for IFI 100/107 Type HNL and ANSI B18.16.1M (metric) locknuts. The nut has a 10 mm thread, a minimum sheet thickness of 1.48 mm, and a maximum sheet thickness of 12.67 mm. It requires a minimum edge distance of 12 mm and a center-to-edge distance of 16.5 mm. The clinching profile may vary, and installation may flatten head projections without affecting performance. It is intended for use with Class 3A/4h or no smaller than Class 2A/6g screws.

Datasheet Summary
Powered by GS/AI

HNL-M10-LZ is a metric self-clinching locking nut designed for use in sheets with a hardness of HRB 60 or less. It meets prevailing torque requirements for IFI 100/107 Type HNL and ANSI B18.16.1M (metric) locknuts. The nut has a 10 mm thread, a minimum sheet thickness of 1.48 mm, and a maximum sheet thickness of 12.67 mm. It requires a minimum edge distance of 12 mm and a center-to-edge distance of 16.5 mm. The clinching profile may vary, and installation may flatten head projections without affecting performance. It is intended for use with Class 3A/4h or no smaller than Class 2A/6g screws.

Suppliers

Company
Product
Description
Supplier Links
Nuts Types H, HN, HNL - Metric - HNL-M10-LZ - PennEngineering®
Danboro, PA, United States
Nuts Types H, HN, HNL - Metric
HNL-M10-LZ
Nuts Types H, HN, HNL - Metric HNL-M10-LZ
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
  • Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts.
  • Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” scale.
  • Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B” scale.
Supplier's Site Datasheet
Clinch Nuts - HNL-M10-LZ - bisco industries
Anaheim, CA, United States
Clinch Nuts
HNL-M10-LZ
Clinch Nuts HNL-M10-LZ
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number HNL-M10-LZ HNL-M10-LZ
Product Name Nuts Types H, HN, HNL - Metric Clinch Nuts
Type Nuts Types H, HN, HNL - Metric Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - AC-024-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-24 (#10-24)
View Details
Clinch Nuts - B-632-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #6; 0.138-32 (#6-32)
Material Steel
View Details
Clinch Nuts - BS-M6-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M6; M6 x 1
Material Stainless Steel
View Details