FHA-223-20 is a flush-head self-clinching pin designed for installation in aluminum sheets with a maximum hardness of HRB 50 or HB 82. It has a pin diameter of 0.223 inch and a length of 1.50 inch, suitable for sheet thicknesses of at least 0.062 inch. The pin installs with a minimum centerline-to-edge distance of 0.31 inch and requires a hole size of 0.250 inch. It is part of the FHA series, which is optimized for soft aluminum and provides a flush finish after installation.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-223-20 | FHA-223-20 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |