FHA-273-8 is a flush-head self-clinching pin designed for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less. It has a nominal pin diameter of 0.273 inches and a length of 2.75 inches. The pin requires a minimum sheet thickness of 0.062 inches and can be installed with a minimum centerline-to-edge distance of 0.31 inches. It is available on special order and is intended for use in aluminum sheets, with a flush head that remains level with the sheet surface after installation.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-273-8 | FHA-273-8 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |