FHA-167-14 is a flush-head self-clinching pin designed for installation into aluminum sheets with a maximum hardness of HRB 50 or HB 82. It has a nominal pin diameter of 0.167 inch and a length of 0.875 inch, suitable for sheet thicknesses of 0.040 inch and greater. The pin installs flush with the sheet surface and is recommended for use in aluminum sheets only. The part is available on special order and shares the general installation characteristics of the FH/FHS/FHA series, requiring a properly sized hole and standard pressing tools for permanent retention with high torque-out and pushout resistance.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-167-14 | FHA-167-14 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |