FHA-207-16 is a flush-head self-clinching pin in the FHA series, designed for installation into aluminum sheets with a hardness of HRB 50 or less and HB 82 or less, and compatible with sheet thicknesses of at least .040". It has a pin diameter of .207" and a length code of 16, corresponding to a nominal length of 1.00". The pin installs flush with the sheet surface and is recommended for applications requiring low displacement and alignment. The series is available in aluminum, steel, or stainless steel, though FHA variants are specified for aluminum only. Exact dimensions and installation clearances are defined by the manufacturer's standards for the FHA type.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-207-16 | FHA-207-16 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |