FHA-084-10 is a flush-head self-clinching pin designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It is recommended for sheet thicknesses of 0.040 inch and greater. The pin has a nominal diameter of 0.084 inch and a length code of 10, corresponding to 0.625 inch. It installs with a minimum hole size of 0.099 inch and requires a minimum distance of 0.22 inch from the panel edge. The pin is available in aluminum, steel, or stainless steel, but FHA variants are specified for aluminum sheets.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-084-10 | FHA-084-10 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |