FHA-137-24 is a flush-head self-clinching pin for aluminum sheets, recommended for materials with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. It has a pin diameter of 0.137 inch and a length of 1.50 inches, designed for installation in sheet thicknesses of 0.040 inch and greater. The pin installs flush with the sheet surface and requires a minimum hole size of 0.157 inch and a minimum centerline-to-edge distance of 0.28 inch. The part belongs to the FHA series, available on special order only.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-137-24 | FHA-137-24 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |