Self-Clinching Pins Type FHA from PennEngineering® are designed for permanent installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less. These pins can be installed in sheets as thin as .020,Äù (0.51 mm) using a standard press, which embeds the head into the sheet, providing a flush assembly. The FHA type is specifically recommended for applications requiring a secure locking mechanism with high torque-out and pushout resistances. Custom sizes are available upon request, making them adaptable for various engineering applications.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-106-20 | FHA-106-20 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |