FHS-141-14 is a flush-head self-clinching pin in the PEM FH/FHS/FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. It installs with a standard press, embedding the head to achieve high torque-out and pushout resistance. The FHS type is recommended for sheets with a hardness of HRB 70 or less and HB 125 or less. These pins are available unthreaded on special order and feature a flush head for clean, low-profile mounting. The part conforms to the general dimensional and performance characteristics of the FH/FHS/FHA series, with slight appearance variations due to manufacturing processes having no effect on fit, form, or function.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHS-141-14 | FHS-141-14 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |