FH-116-5ZI is a self-clinching pin in the FH/FHS/FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. It features a flush-head design that embeds into the panel during installation, providing high torque-out and pushout resistance. The pin is suitable for materials with hardness up to HRB 80 and HB 150 for FH, HRB 70 and HB 125 for FHS, and HRB 50 and HB 82 for FHA. It installs using standard pressing equipment and is available in aluminum, steel, or stainless steel. The part is unthreaded and intended for positioning, pivot, or alignment applications. Appearance variations due to manufacturing processes do not affect fit, form, or function.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-116-5ZI | FH-116-5ZI |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |