FHS-116-10 is a self-clinching pin in the PEM FHS series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. It features a flush-head design that embeds into the sheet during pressing, providing high torque-out and pushout resistance. The FHS type is recommended for use in materials with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. These pins install using standard pressing equipment and maintain secure attachment in thin panels.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHS-116-10 | FHS-116-10 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |