FH-116-14ZC is a self-clinching pin in the FH/FHS/FHA flush-head series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. The pins install with a standard press, embedding the head to form a flush assembly with high torque-out and pushout resistance. Type FH is recommended for sheets with Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The series accepts unthreaded variants on special order. All variants share the same installation method and material compatibility.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-116-14ZC | FH-116-14ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |