FH-103-6ZC is a self-clinching pin in the FH/FHS/FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020" (0.51 mm). The flush-head design embeds into the sheet during installation, creating a secure, flush assembly with high torque-out and pushout resistance. These pins are available in aluminum, steel, or stainless steel and can be ordered unthreaded. Type FH is suitable for sheets with hardness up to HRB 80 and HB 150, FHS for up to HRB 70 and HB 125, and FHA for aluminum sheets up to HRB 50 and HB 82. The part is installed using a standard press and is intended for applications requiring reliable threaded or unthreaded anchoring in thin metal panels.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-103-6ZC | FH-103-6ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |