PennEngineering® PEMSERT® Self-Clinching Flush Fasteners Nuts F4-M3-1

Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F4-M3-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm). It features an M3 x 0.5 thread, a shank diameter of 4.35 mm, and a maximum sheet thickness of 0.091 in. (2.32 mm). The fastener installs flush on both sides of the sheet, with a head diameter of 4.8 mm and a height of 0.23 in. (5.9 mm). It is installed using axial pressure into a 4.37 mm nominal hole and provides an axial tensile strength of 190 lbs. (850 N). Recommended tightening torque is 3.50 in.-lbs. (0.36 N·m).

Datasheet Summary
Powered by GS/AI

The F4-M3-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm). It features an M3 x 0.5 thread, a shank diameter of 4.35 mm, and a maximum sheet thickness of 0.091 in. (2.32 mm). The fastener installs flush on both sides of the sheet, with a head diameter of 4.8 mm and a height of 0.23 in. (5.9 mm). It is installed using axial pressure into a 4.37 mm nominal hole and provides an axial tensile strength of 190 lbs. (850 N). Recommended tightening torque is 3.50 in.-lbs. (0.36 N·m).

Suppliers

Company
Product
Description
Supplier Links
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-M3-1 - PennEngineering®
Danboro, PA, United States
PEMSERT® Self-Clinching Flush Fasteners Nuts
F4-M3-1
PEMSERT® Self-Clinching Flush Fasteners Nuts F4-M3-1
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.

Features and Benefits:

  • Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
  • Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
  • Can be installed before bending sheet.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number F4-M3-1
Product Name PEMSERT® Self-Clinching Flush Fasteners Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLS-832-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #8
Material Stainless Steel
View Details
2 suppliers
Broaching Nuts - Types KF2, KFS2 - Metric - KFS2-M4 - PennEngineering®
Specs
Type Broaching Nuts - Types KF2, KFS2 - Metric
Size M4
Material Stainless Steel
View Details
2 suppliers
Clinch Nuts - F-0420-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
Clinch Nuts - LAS-024-2MD - bisco industries
Specs
Type Self-Clinching Nut
Size #10; 0.190-24 (#10-24)
View Details