Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
Can be installed before bending sheet.
PennEngineering®
Done
Request a Quote
Email Supplier
Description
Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
Can be installed before bending sheet.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The F4-M2-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm), providing flush, protrusion-free threading. It features an M2 x 0.4 thread and a shank code of 1, with a maximum hole size of 4.37 mm and a maximum sheet thickness of 2.32 mm. The hexagonal head ensures high axial and torsional strength, and installation can occur before sheet forming. Performance data indicates an axial tensile strength of 130 lbs. (0.57 kN) and a recommended tightening torque of 1.50 in.-lbs. (0.16 N·m) for use in stainless steel, with a pushout force of 7200 lbs. in 300 series stainless steel.
Datasheet Summary Powered by GS/AI
The F4-M2-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm), providing flush, protrusion-free threading. It features an M2 x 0.4 thread and a shank code of 1, with a maximum hole size of 4.37 mm and a maximum sheet thickness of 2.32 mm. The hexagonal head ensures high axial and torsional strength, and installation can occur before sheet forming. Performance data indicates an axial tensile strength of 130 lbs. (0.57 kN) and a recommended tightening torque of 1.50 in.-lbs. (0.16 N·m) for use in stainless steel, with a pushout force of 7200 lbs. in 300 series stainless steel.
Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
Can be installed before bending sheet.
Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.