PennEngineering® PEMSERT® Self-Clinching Flush Fasteners Nuts F4-632-1

Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F4-632-1 is a self-clinching flush nut designed for installation into stainless steel sheets as thin as 0.060″ (1.5 mm), providing threads stronger than tapped holes while remaining flush on both sides. It features an M3 x 0.5 thread size and a shank code of 1, with a recommended hole size of 4.37 mm and a maximum sheet thickness of 2.32 mm. The hexagonal head ensures high axial and torsional strength, and it can be installed before sheet bending. Axial tensile strength is 190 lbs (850 N), with a recommended tightening torque of 3.50 in.⁄lb (0.39 N⁄m). Installation pushout strength is 7200 lbs (32 kN) in 300 series stainless steel.

Datasheet Summary
Powered by GS/AI

The F4-632-1 is a self-clinching flush nut designed for installation into stainless steel sheets as thin as 0.060″ (1.5 mm), providing threads stronger than tapped holes while remaining flush on both sides. It features an M3 x 0.5 thread size and a shank code of 1, with a recommended hole size of 4.37 mm and a maximum sheet thickness of 2.32 mm. The hexagonal head ensures high axial and torsional strength, and it can be installed before sheet bending. Axial tensile strength is 190 lbs (850 N), with a recommended tightening torque of 3.50 in.⁄lb (0.39 N⁄m). Installation pushout strength is 7200 lbs (32 kN) in 300 series stainless steel.

Suppliers

Company
Product
Description
Supplier Links
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-632-1 - PennEngineering®
Danboro, PA, United States
PEMSERT® Self-Clinching Flush Fasteners Nuts
F4-632-1
PEMSERT® Self-Clinching Flush Fasteners Nuts F4-632-1
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.

Features and Benefits:

  • Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
  • Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
  • Can be installed before bending sheet.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number F4-632-1
Product Name PEMSERT® Self-Clinching Flush Fasteners Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts Types H, HN, HNL - Unified - H-0616-ZI - PennEngineering®
Specs
Type Nuts Types H, HN, HNL - Unified
Size #6; 3/8"
Material Hardened Steel
View Details
2 suppliers
Clinch Nuts - LAS-M5-2MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M5; M5 x 0.8
View Details
Clinch Nuts - A4-632-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #6; 0.138-32 (#6-32)
View Details
Clinch Nuts - LAC-M4-2MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M4; M4 x 0.7
View Details