PennEngineering® PEMSERT® Self-Clinching Flush Fasteners Nuts F4-0420-2

Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PEMSERT® Self-Clinching Flush Fasteners Nuts, part number F4-0420-2, are designed for installation in stainless steel sheets with a thickness of .060,Äù to .187,Äù. These fasteners provide a flush finish on both sides of the sheet, making them suitable for applications where aesthetics and functionality are important. The hexagonal head design ensures high axial and torsional strength, while the self-clinching feature allows for easy installation by squeezing the fastener into a pre-drilled hole. This product is particularly beneficial for creating load-bearing threads that exceed the strength of a tapped hole without protruding from the surface. The fasteners conform to US NASM45938/4 specifications when ordered accordingly, and custom sizes are available upon request. Performance data indicates a high pullout resistance and torque resistance, making them reliable for demanding applications.

Datasheet Summary
Powered by GS/AI

PEMSERT® Self-Clinching Flush Fasteners Nuts, part number F4-0420-2, are designed for installation in stainless steel sheets with a thickness of .060,Äù to .187,Äù. These fasteners provide a flush finish on both sides of the sheet, making them suitable for applications where aesthetics and functionality are important. The hexagonal head design ensures high axial and torsional strength, while the self-clinching feature allows for easy installation by squeezing the fastener into a pre-drilled hole. This product is particularly beneficial for creating load-bearing threads that exceed the strength of a tapped hole without protruding from the surface. The fasteners conform to US NASM45938/4 specifications when ordered accordingly, and custom sizes are available upon request. Performance data indicates a high pullout resistance and torque resistance, making them reliable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-0420-2 - PennEngineering®
Danboro, PA, United States
PEMSERT® Self-Clinching Flush Fasteners Nuts
F4-0420-2
PEMSERT® Self-Clinching Flush Fasteners Nuts F4-0420-2
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.

Features and Benefits:

  • Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
  • Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
  • Can be installed before bending sheet.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number F4-0420-2
Product Name PEMSERT® Self-Clinching Flush Fasteners Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - LK-256-2MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #2; 0.086-56 (#2-56)
Material Steel
View Details
Clinch Nuts - A4-M3-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M3; M3 x 0.5
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - CLS-M3-5-2 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M3.5
Material Stainless Steel
View Details
Clinch Nuts - LK-440-2MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Steel
View Details