PennEngineering® PEMSERT® Self-Clinching Flush Fasteners Nuts F4-0420-1

Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F4-0420-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. The part provides a 1/4-20 thread and is installed into a nominal 0.312 in. hole with a maximum sheet thickness of 0.343 in. It achieves an axial tensile strength of 1035 lbs. and recommends a tightening torque of 36 in.-lbs. for a preload of 70% of ultimate strength with a nut factor of 0.2. The fastener installs flush on both sides of the sheet, with no protrusions, and can be mounted before sheet forming. Testing confirms installation pushout strength of 14,000 lbs. in 300 series stainless steel and 10,000 lbs. in cold-rolled steel, with a shear strength of 4500 N.

Datasheet Summary
Powered by GS/AI

The F4-0420-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. The part provides a 1/4-20 thread and is installed into a nominal 0.312 in. hole with a maximum sheet thickness of 0.343 in. It achieves an axial tensile strength of 1035 lbs. and recommends a tightening torque of 36 in.-lbs. for a preload of 70% of ultimate strength with a nut factor of 0.2. The fastener installs flush on both sides of the sheet, with no protrusions, and can be mounted before sheet forming. Testing confirms installation pushout strength of 14,000 lbs. in 300 series stainless steel and 10,000 lbs. in cold-rolled steel, with a shear strength of 4500 N.

Suppliers

Company
Product
Description
Supplier Links
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-0420-1 - PennEngineering®
Danboro, PA, United States
PEMSERT® Self-Clinching Flush Fasteners Nuts
F4-0420-1
PEMSERT® Self-Clinching Flush Fasteners Nuts F4-0420-1
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.

Features and Benefits:

  • Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
  • Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
  • Can be installed before bending sheet.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number F4-0420-1
Product Name PEMSERT® Self-Clinching Flush Fasteners Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - AS-M5-1ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M5; M5 x 0.8
View Details
Clinch Nuts - CLS-3.5M3-2 - bisco industries
Specs
Type Self-Clinching Nut
View Details
Clinch Nuts - A4-032-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
View Details
Broaching Nuts - Types KF2, KFS2 - Metric - KF2-M3-ET - PennEngineering®
Specs
Type Broaching Nuts - Types KF2, KFS2 - Metric
Size M3
Material Steel
View Details
2 suppliers