PennEngineering® Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric CLSS-M5-2

Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLSS-M5-2 self-clinching nut from PennEngineeringr is designed to provide load-bearing threads in thin sheets, specifically suitable for applications in steel or aluminum materials. This nut type features high pushout and torque-out resistance, making it ideal for environments where durability and reliability are critical. The installation process involves placing the nut in a properly sized hole and applying a parallel squeezing force, which allows the surrounding sheet metal to cold flow into an undercut, securing the nut in place. The serrated clinching ring further enhances the nut's resistance to rotation after installation. Custom sizes are available upon request, and the product meets stringent quality standards, ensuring consistent performance in various applications.

Datasheet Summary
Powered by GS/AI

The CLSS-M5-2 self-clinching nut from PennEngineeringr is designed to provide load-bearing threads in thin sheets, specifically suitable for applications in steel or aluminum materials. This nut type features high pushout and torque-out resistance, making it ideal for environments where durability and reliability are critical. The installation process involves placing the nut in a properly sized hole and applying a parallel squeezing force, which allows the surrounding sheet metal to cold flow into an undercut, securing the nut in place. The serrated clinching ring further enhances the nut's resistance to rotation after installation. Custom sizes are available upon request, and the product meets stringent quality standards, ensuring consistent performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - CLSS-M5-2 - PennEngineering®
Danboro, PA, United States
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric
CLSS-M5-2
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric CLSS-M5-2
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Supplier's Site Datasheet
Clinch Nuts - CLSS-M5-2 - bisco industries
Anaheim, CA, United States
Clinch Nuts
CLSS-M5-2
Clinch Nuts CLSS-M5-2
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number CLSS-M5-2 CLSS-M5-2
Product Name Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric Clinch Nuts
Type Self-Clinching Nut Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - B-032-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
Material Steel
View Details
Clinch Nuts - AS-440-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
View Details
Clinch Nuts - BS-440-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Stainless Steel
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - CLS-M3-5-2 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M3.5
Material Stainless Steel
View Details