CLS-M8-2 is a self-clinching nut designed for installation in aluminum, steel, or stainless steel sheets, providing high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is suitable for use in sheets with a hardness compatible with the Type CLS series. The part installs into sheets as thin as 0.64 mm and is dimensionally equivalent to NASM45938/1 specifications. Performance data indicates an installation force range of 1760-2020 N and a torque-out resistance of 36.2 N·m when installed in cold-rolled steel.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLS-M8-2 | CLS-M8-2 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |