PennEngineering® Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric CLS-M6-0

Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CLS-M6-0 is a self-clinching nut designed for permanent installation in aluminum, steel, or stainless steel sheets, providing high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with sheets meeting specified hardness limits. The part installs by cold flow of sheet metal into an undercut beneath the nut head. It is dimensionally equivalent to NASM45938/1 specifications and supports Class 3A/4h or Class 2A/6g screws. The nut is installed in sheets as thin as 0.64 mm and is available with or without thread masking plugs (suffix TP).

Datasheet Summary
Powered by GS/AI

CLS-M6-0 is a self-clinching nut designed for permanent installation in aluminum, steel, or stainless steel sheets, providing high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with sheets meeting specified hardness limits. The part installs by cold flow of sheet metal into an undercut beneath the nut head. It is dimensionally equivalent to NASM45938/1 specifications and supports Class 3A/4h or Class 2A/6g screws. The nut is installed in sheets as thin as 0.64 mm and is available with or without thread masking plugs (suffix TP).

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric - CLS-M6-0 - PennEngineering®
Danboro, PA, United States
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric
CLS-M6-0
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric CLS-M6-0
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Supplier's Site Datasheet
Clinch Nuts - CLS-M6-0 - bisco industries
Anaheim, CA, United States
Clinch Nuts
CLS-M6-0
Clinch Nuts CLS-M6-0
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number CLS-M6-0 CLS-M6-0
Product Name Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric Clinch Nuts
Type Self-Clinching Nut Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - FEO-032-MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
Material Stainless Steel
View Details
Clinch Nuts - FEX-440 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Stainless Steel
View Details
Clinch Nuts - FEOX-832 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #8; 0.164-32 (#8-32)
Material Stainless Steel
View Details
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-256-2 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #2
Material Stainless Steel
View Details