CLS-M2-5-2 is a self-clinching nut designed for installation in aluminum or steel sheets, providing load-bearing threads with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with sheets meeting the hardness requirements for CLS-type nuts. The part installs by applying parallel force to form an integral bond with the sheet material.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | |
|---|---|
| Product Category | Nuts |
| Product Number | CLS-M2-5-2 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric |
| Type | Self-Clinching Nut |