CLS-M2-2 is a self-clinching nut designed for installation in aluminum or steel sheets, providing load-bearing threads with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with sheets meeting specified hardness limits. The nut installs by applying parallel pressure, causing the sheet material to cold-flow into an undercut around the head. It is dimensionally equivalent to NASM45938/1 specifications and is intended for use with Class 3A/4h or Class 2A/6g screws. The part is part of the CLS series, which includes metric thread sizes.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLS-M2-2 | CLS-M2-2 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |