CLS-0820-1 is a self-clinching nut designed for installation in aluminum sheets, providing load-bearing threads with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with 0.082" thick 5052-H34 aluminum. The part has a nominal thread size of M8, with a pushout resistance of 1050 lbs (4670 N) and a torque-out resistance of 735 in.-lbs (83.1 N•m). The nut is made for use in panel hardness limits consistent with the CLS series, where installation forces and performance values apply when proper procedures are followed.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLS-0820-1 | CLS-0820-1 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |