PennEngineering® Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified CLS-0624-3

Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Description
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CLS-0624-3 is a self-clinching nut designed for installation in aluminum sheets, providing load-bearing threads with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with 0.062" thick 5052-H34 aluminum. The part installs with an axial force of 400-7000 lbf, delivers a pushout resistance of 320 lbf, and resists torque-out up to 60 in.-lbs. The nut has a thread size of M6 and a shank diameter compatible with standard sheet metal applications.

Datasheet Summary
Powered by GS/AI

CLS-0624-3 is a self-clinching nut designed for installation in aluminum sheets, providing load-bearing threads with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with 0.062" thick 5052-H34 aluminum. The part installs with an axial force of 400-7000 lbf, delivers a pushout resistance of 320 lbf, and resists torque-out up to 60 in.-lbs. The nut has a thread size of M6 and a shank diameter compatible with standard sheet metal applications.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLS-0624-3 - PennEngineering®
Danboro, PA, United States
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified
CLS-0624-3
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified CLS-0624-3
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.

Supplier's Site Datasheet
Clinch Nuts - CLS-0624-3 - bisco industries
Anaheim, CA, United States
Clinch Nuts
CLS-0624-3
Clinch Nuts CLS-0624-3
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number CLS-0624-3 CLS-0624-3
Product Name Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified Clinch Nuts
Type Self-Clinching Nut Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - LK-440-1MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Steel
View Details
Clinch Nuts - AS-032-1ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLSS-032-0 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #0; #10
Material Stainless Steel
View Details
2 suppliers